SiTime Corporation Super-TCXOs SiT5356AECFN-33E0-40.000000

Description
1 to 60 MHz, Stratum 3 Super-TCXO
Request a Quote Datasheet
Description
1 to 60 MHz, Stratum 3 Super-TCXO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5356AECFN-33E0-40.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, Stratum 3 Super-TCXO

1 to 60 MHz, Stratum 3 Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5356AECFN-33E0-40.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 40 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AC-JF-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.256 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.56E-4 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-30093-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
Integrated Circuits (ICs) - Crystals/Oscillators/Resonators - Pre-programmed Oscillators - 1N3330 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency 133 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details