The SiT5356 is a 1 MHz to 60 MHz precision MEMS Super-TCXO with ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C. It operates from -40°C to +105°C, meets Telcordia GR-1244-CORE Stratum 3 standards, and features on-chip power regulators to eliminate external LDOs. The device is available in a 5.0 mm × 3.2 mm package with LVCMOS or clipped sinewave output and supports 2.5 V, 2.8 V, 3.0 V, and 3.3 V supply voltages. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. The part number SiT5356AECFN-30VT-19
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AECFN-30VT-19.440000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 19.44 MHz |