The SiT5356 is a 1 MHz to 60 MHz MEMS Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, designed for high-reliability telecom, networking, and GNSS applications. It comes in a 5.0 mm x 3.2 mm package with LVCMOS output, operates from -40°C to +105°C, and offers ±100 ppb frequency stability across temperature with a typical frequency slope of ±1 ppb/°C. The device includes on-chip regulators to eliminate external LDOs, supports 2.5 V, 2.8 V, 3.0 V, and 3.3 V supply voltages, and is RoHS and REACH compliant. The SiT5356AECFN-30N0-10
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AECFN-30N0-10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |