The SiT5356 is a 1 MHz to 60 MHz precision MEMS Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, offering ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C. It operates from -40°C to +105°C in a 5.0 mm × 3.2 mm package and integrates on-chip regulators to eliminate the need for an external LDO. The device supports LVCMOS output and operates at 2.8 V supply voltage. It features Digital Control TCXO (DCTCXO) functionality with I2C interface, enabling fine frequency adjustment up to ±3200 ppm and 5 ppt resolution. The part is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to vibration, shock, and board bending.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AECFN-28E0-26.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 26 MHz |