The SiT5356 is a 1 MHz to 60 MHz precision MEMS Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, designed for high-reliability telecommunications, wireless, and GNSS applications. It operates across -40°C to +105°C and features ±100 ppb frequency stability across temperature with a typical frequency slope of ±1 ppb/°C. The device includes on-chip regulators to eliminate the need for an external LDO and offers LVCMOS output. It is housed in a 5.0 mm × 3.2 mm package with 10 pins and supports a 2.5 V supply voltage. The part is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AECFN-25VT-25.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |