The SiT5356 is a 1 MHz to 60 MHz Super-TCXO with ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C, compliant with Telcordia GR-1244-CORE Stratum 3 specifications. It operates from -40°C to +105°C in a 5.0 mm × 3.2 mm package, supports LVCMOS output, and features on-chip regulators to eliminate external LDOs. The device offers digital frequency control via I2C with 5 ppt resolution and up to ±3200 ppm pull range, while resisting vibration, shock, and electromagnetic interference. It is powered at 3.3 V with ±10% tolerance and is RoHS and REACH compliant.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AE-FQ-33N0-10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |