SiTime Corporation Oscillators SIT5356AE-FP-30VT-19.200000

Description
19.2MHz VCTCXO LVCMOS Oscillator 3V 10-SMD, No Lead
Request a Quote Datasheet
Description
19.2MHz VCTCXO LVCMOS Oscillator 3V 10-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT5356AE-FP-30VT-19.200000-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz VCTCXO LVCMOS Oscillator 3V 10-SMD, No Lead

19.2MHz VCTCXO LVCMOS Oscillator 3V 10-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT5356AE-FP-30VT-19.200000-ND
Product Name Oscillators
Oscillator Type VCTCXO
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 suppliers
Oscillator Crystal - 510ACA150M250AAGR - Richardson RFPD
Specs
Frequency 150 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - 1473-SIT1569AC-J3-25E-0003.000000-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Frequency Stability 50 ppm
View Details