Rochester Electronics Oscillators - HSP45102SI-40 HSP45102SI-40

Description
Manufacturer: Harris Corporation Win Source Part Number: 873985-HSP45102SI-40 Series: * Features: Oscillator Package: Bulk Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote
Description
Manufacturer: Harris Corporation Win Source Part Number: 873985-HSP45102SI-40 Series: * Features: Oscillator Package: Bulk Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - HSP45102SI-40 - 873985-HSP45102SI-40 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - HSP45102SI-40
873985-HSP45102SI-40
Oscillators - HSP45102SI-40 873985-HSP45102SI-40
Manufacturer: Harris Corporation Win Source Part Number: 873985-HSP45102SI-40 Series: * Features: Oscillator Package: Bulk Categories: Crystals ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Harris Corporation
Win Source Part Number: 873985-HSP45102SI-40
Series: *
Features: Oscillator
Package: Bulk
Categories: Crystals
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 873985-HSP45102SI-40
Product Name Oscillators - HSP45102SI-40
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AI-J4-DCC-00.001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.00E-6 MHz
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - LM555CMX - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 0.1000 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - 7200 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 26000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S75010T-8.000-X-15-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 8 MHz
Frequency Stability 100 ppm
View Details