The SiT5356 is a 1 MHz to 60 MHz Stratum 3 compliant Super-TCXO with ±100 ppb frequency stability across temperature, operating from -40°C to +105°C. It features a 5.0 mm × 3.2 mm package, LVCMOS output, and 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply options, with on-chip regulators eliminating the need for an external LDO. The device supports digital frequency control via I2C with up to ±3200 ppm pull range and 5 ppt resolution, and is RoHS and REACH compliant. It meets Telcordia GR-1244-CORE Stratum 3 specifications and is designed for high-reliability telecom, wireless, and precision timing applications.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AE-FP-30N0-25.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 25 MHz |