The SiT5356 is a 1 MHz to 60 MHz precision Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, housed in a 5.0 mm x 3.2 mm package. It offers ±100 ppb frequency stability across temperature, a typical frequency slope of ±1 ppb/°C, and 1.5e-11 ADEV at 10 seconds averaging. Operating from -40°C to +105°C, it features on-chip power regulators to eliminate external LDOs, LVCMOS output, and supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device is RoHS and REACH compliant, with no activity dips or micro jumps, and is resistant to shock, vibration, and board bending.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AE-FN-30VT-40.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |