SiTime Corporation Super-TCXOs SiT5356AE-FN-30N0-48.000000

Description
1 to 60 MHz, Stratum 3 Super-TCXO
Request a Quote
Description
1 to 60 MHz, Stratum 3 Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5356 is a 1 MHz to 60 MHz precision MEMS Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, featuring ±100 ppb frequency stability across the -40°C to +105°C temperature range, a typical frequency slope of ±1 ppb/°C, and 1.5e-11 ADEV at 10-second averaging. It operates from 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages, provides LVCMOS or clipped sinewave output, and integrates on-chip regulators to eliminate the need for an external LDO. Packaged in a 5.0 mm × 3.2 mm surface-mount case, it offers no activity dips or micro jumps and resists shock, vibration, and board bending. The specific variant SiT5356AE-FN-30N0-48.000000 is a DCTCXO with 48 MHz output, 3.3 V supply, and OE functionality on pin 1, as defined by its ordering code.

Datasheet Summary
Powered by GS/AI

The SiT5356 is a 1 MHz to 60 MHz precision MEMS Super-TCXO compliant with Telcordia GR-1244-CORE Stratum 3 specifications, featuring ±100 ppb frequency stability across the -40°C to +105°C temperature range, a typical frequency slope of ±1 ppb/°C, and 1.5e-11 ADEV at 10-second averaging. It operates from 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages, provides LVCMOS or clipped sinewave output, and integrates on-chip regulators to eliminate the need for an external LDO. Packaged in a 5.0 mm × 3.2 mm surface-mount case, it offers no activity dips or micro jumps and resists shock, vibration, and board bending. The specific variant SiT5356AE-FN-30N0-48.000000 is a DCTCXO with 48 MHz output, 3.3 V supply, and OE functionality on pin 1, as defined by its ordering code.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5356AE-FN-30N0-48.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, Stratum 3 Super-TCXO

1 to 60 MHz, Stratum 3 Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5356AE-FN-30N0-48.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 48 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AC-J5-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Oscillators - 1473-1030-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-00100.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.1000 MHz
Frequency Stability 50 ppm
View Details
32 kHz TCXOs - SiT1552AC-J1-D14-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details