The SiT5356 is a 1 MHz to 60 MHz Stratum 3 compliant Super-TCXO with ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C. It features DualMEMS® and TurboCompensation® technologies for enhanced dynamic stability under thermal shock, airflow, vibration, and EMI. The device operates from -40°C to +105°C, integrates on-chip power regulators to eliminate external LDOs, and is available in a 5.0 mm × 3.2 mm package with LVCMOS output. Operating at 3.3 V, it supports digital frequency pulling via I2C with up to ±3200 ppm range and 5 ppt resolution. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356ACCFQ-33VT-10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |