The SiT5356 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±100 ppb frequency stability across temperature, designed for telecom, wireless, and precision GNSS applications. It operates from -40°C to +105°C in a 5.0 mm × 3.2 mm package and meets Telcordia GR-1244-CORE Stratum 3 requirements. The part includes on-chip regulators to eliminate external LDOs, supports LVCMOS or clipped sinewave outputs, and is RoHS and REACH compliant. The specific variant SiT5356AC-FN533IT-32
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356AC-FN533IT-32.768000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 32.77 MHz |