The SiT5356 is a 1 MHz to 60 MHz Super-TCXO with ±100 ppb frequency stability across temperature and a typical frequency slope of ±1 ppb/°C. It operates from -40°C to +105°C and meets Telcordia GR-1244-CORE Stratum 3 specifications. The device is offered in a 5.0 mm x 3.2 mm package and includes on-chip regulators to eliminate the need for an external LDO. It supports LVCMOS or clipped sinewave outputs with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The SiT5356A-FQ-0020 variant is configured for a TCXO with ±0.1 ppm frequency stability and LVCMOS output.
1 to 60 MHz, Stratum 3 Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5356A-FQ-0020 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 38.88 MHz |