The SiT5349 is a 5.0 mm × 3.2 mm MEMS Super-TCXO designed for high-reliability defense, space, avionics, and precision GNSS applications, offering frequency stability of ±50 ppb over temperature with acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g and shock survivability exceeding 30,000 g. It supports output frequencies from 60.000001 MHz to 189 MHz and 208 MHz to 220 MHz in 1 Hz steps, with LVCMOS output and supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device integrates on-chip regulators to eliminate external LDOs, features no activity dips or micro jumps, and is RoHS and REACH compliant. It is available in TCXO, VCTCXO, or DCTCXO configurations, with the DCTCXO variant enabling digital frequency control via I2C at 5 ppt resolution and up to ±3200 ppm pull range.
60 to 220 MHz, ±50-ppb precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5349AN-FR-33N0A100.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |