The SiT5349 is a 60 MHz to 220 MHz, ±50 ppb precision MEMS Super-TCXO in a 5.0 mm × 3.2 mm package, designed for high-reliability defense, space, avionics, and precision GNSS applications. It features an acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g, shock survivability exceeding 30,000 g, and on-chip regulators that eliminate the need for external LDOs. The device supports LVCMOS output with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and offers digital frequency control via I₂C with 5 ppt resolution and up to ±3200 ppm pull range. It is RoHS and REACH compliant, with operation over extended industrial temperature ranges. The exact configuration of this part includes a 100.000000 MHz output, ±50 ppb frequency stability, 3.3 V supply, and I₂C digital control, as inferred from its ordering code.
60 to 220 MHz, ±50-ppb precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5349AI-FR-33N0A100.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |