The SiT5349 is a 60 MHz to 220 MHz, ±50 ppb precision MEMS Super-TCXO in a 5.0 mm × 3.2 mm package, designed for high-reliability defense, space, avionics, and GNSS applications. It features acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g, ±1 ppb/°C typical frequency slope, and 1.5e-11 ADEV at 10-second averaging. The device includes on-chip power regulators eliminating the need for external LDOs, supports LVCMOS output, and operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The DCTCXO configuration allows digital frequency control via I2C with 5 ppt resolution and up to ±3200 ppm pull range. It is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free, with shock survivability exceeding 30,000 g.
60 to 220 MHz, ±50-ppb precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5349AE-FR033JTB100.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |