The SiT5348 is a precision MEMS Super-TCXO designed for aerospace and defense applications, offering ±50 ppb frequency stability over the temperature range of -40°C to 105°C with an acceleration sensitivity of 0.009 ppb/g. It operates from 1 MHz to 60 MHz in 1 Hz steps, features on-chip regulators to eliminate the need for an external LDO, and is available in a 5.0 mm × 3.2 mm ceramic package. The device supports LVCMOS or clipped sinewave output, operates at supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and is RoHS and REACH compliant. It exhibits a typical frequency slope of ±1 ppb/°C and an Allan deviation of 1.5e-11 at 10 seconds. The part is shock survivable above 30,000 g and resists activity dips and micro jumps.
1 to 60 MHz, ±50-ppb precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5348AI-FR-33E0B30.720000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 30.72 MHz |