The SiT5348 is a precision MEMS Super-TCXO designed for aerospace and defense applications, offering ±50 ppb frequency stability from -40°C to 105°C with an acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g. It features a 5.0 mm x 3.2 mm ceramic package, operates at supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and provides LVCMOS or clipped sinewave output across 1 MHz to 60 MHz in 1 Hz steps. The device includes on-chip regulators to eliminate external LDOs, supports digital frequency pulling via I2C with 5 ppt resolution up to ±3200 ppm, and is RoHS and REACH compliant. It is engineered for high shock survivability exceeding 30,000 g and resists vibration, board bending, and electromagnetic interference.
1 to 60 MHz, ±50-ppb precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5348AI-FR-33E0A48.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 48 MHz |