The SiT5348 is a 1 MHz to 60 MHz MEMS Super-TCXO engineered for aerospace and defense applications, offering ±50 ppb frequency stability over -40°C to 105°C with an acceleration sensitivity of 0.009 ppb/g. It features an on-chip regulator that eliminates the need for an external LDO, a 5.0 mm x 3.2 mm ceramic package, and supports LVCMOS or clipped sinewave output at 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device includes digital frequency control via I2C with 5 ppt resolution and a pull range up to ±3200 ppm, and is RoHS and REACH compliant. It is designed for applications requiring high stability under vibration, shock, and thermal stress.
1 to 60 MHz, ±50-ppb precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5348AI-FR-25VTA38.400000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 38.4 MHz |