The SiT5348 is a precision MEMS Super-TCXO offering ±50 ppb frequency stability over the temperature range of -40°C to 105°C, with an acceleration sensitivity of 0.009 ppb/g, designed for aerospace and defense applications. It operates from 1 MHz to 60 MHz in 1 Hz steps and features an on-chip regulator that eliminates the need for an external LDO. The device is packaged in a 5.0 mm × 3.2 mm ceramic case with LVCMOS or clipped sinewave output options and is available in a 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltage configuration. It provides digital frequency pulling via I²C with 5 ppt resolution and supports voltage control for VCTCXO mode. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. It meets high shock survivability standards exceeding 30,000 g and is resistant to vibration, board bending, and electromagnetic interference.
1 to 60 MHz, ±50-ppb precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5348AECFR-33E0B10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |