The SiT5348 is a precision MEMS Super-TCXO offering ±50 ppb frequency stability over -40°C to 105°C with an acceleration sensitivity of 0.1 ppb/g, designed for aerospace and defense applications. It operates from 1 MHz to 60 MHz with LVCMOS output, supports 3.3 V supply voltage, and includes on-chip regulators to eliminate external LDOs. The device is packaged in a 5.0 mm x 3.2 mm ceramic housing and is RoHS and REACH compliant.
1 to 60 MHz, ±50-ppb precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5348AE-FRE33ITB50.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 50 MHz |