The SiT5348 is an ultra-precision MEMS Super-TCXO for aerospace and defense applications, designed to maintain ±50 ppb frequency stability from -40°C to 105°C with acceleration sensitivity of 0.009 ppb/g. It features on-chip power supply regulators that eliminate the need for external LDOs, and offers digital frequency control via I2C with 5 ppt resolution and a ±3200 ppm pull range. The device is available in a 5.0 mm x 3.2 mm ceramic package with LVCMOS or clipped sinewave output, and operates from 1 MHz to 60 MHz in 1 Hz steps. It supports supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and is RoHS and REACH compliant. The part number SIT5348AE-FR033JHB40
1 to 60 MHz, ±50-ppb precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5348AE-FR033JHB40.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |