The SiT5348 is a precision MEMS Super-TCXO designed for aerospace and defense applications, offering ±50 ppb frequency stability over the temperature range of -40°C to 105°C with an acceleration sensitivity of 0.009 ppb/g. It operates from 1 MHz to 60 MHz in 1 Hz steps, features on-chip power regulators eliminating the need for external LDOs, and is available in a 5.0 mm x 3.2 mm ceramic package. The device supports LVCMOS or clipped sinewave output and includes digital frequency control via I2C with 5 ppt resolution, configurable for pull ranges up to ±3200 ppm. It is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction, and is rated for shock survivability greater than 30,000 g.
1 to 60 MHz, ±50-ppb precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5348AC-FR-33N0A10.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |