The SiT5347 is a ruggedized precision MEMS Super-TCXO operating from 60 MHz to 220 MHz in 1 Hz steps, designed for high-reliability defense, avionics, and precision GNSS applications. It features a 5.0 mm x 3.2 mm package, LVCMOS output, and operates across -40°C to +105°C with ±100 ppb frequency stability over temperature. The device has an acceleration sensitivity of 0.1 ppb/g and integrates on-chip regulators to eliminate the need for an external LDO. It supports factory programmable frequencies, supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and meets Telcordia GR-1244-CORE Stratum 3 standards. The part is RoHS and REACH compliant, with Pb-free, halogen-free, and antimony-free construction.
60 to 220 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
MEMS OSC TCXO 100.000000 MHZ LVC
| SiTime Corporation | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | SIT5347AE-FQ033JTB100.000000 | 1473-SIT5347AE-FQ033JTB100.000000TR-ND |
| Product Name | Ruggedized MHz Super-TCXOs | Oscillators |
| Oscillator Type | TCXO | |
| Package / Form Factor | 5.0x3.2 | Surface Mount; 10-SMD, No Lead |
| Frequency | 100 MHz | |
| Frequency Stability | 0.1000 ppm |