The SiT5346 is a ruggedized precision MEMS Super-TCXO operating from 1 MHz to 60 MHz with ±100 ppb frequency stability across temperature and an acceleration sensitivity of either 0.009 ppb/g or 0.1 ppb/g. It is housed in a 5.0 mm × 3.2 mm package, operates from -40°C to +105°C, and supports 2.8 V supply voltage with LVCMOS output. The device integrates on-chip regulators to eliminate external LDOs, meets Telcordia GR-1244-CORE Stratum 3 specifications, and offers digital frequency control via I2C with 5 ppt resolution. It is RoHS and REACH compliant, Pb-free, Halogen-free, and Antimony-free.
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5346AI-FQ028ITB10.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |