The SiT5346 is a ruggedized 1 MHz to 60 MHz MEMS Super-TCXO with ±100 ppb frequency stability across temperature and acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g, designed for high-reliability defense, space, avionics, and precision GNSS applications. It features a 5.0 mm × 3.2 mm package, operates from -40°C to +105°C, and includes on-chip regulators to eliminate external LDOs. The device supports LVCMOS or clipped sinewave outputs, operates at 2.5 V, 2.8 V, 3.0 V, or 3.3 V, and provides digital frequency control via I2C with 5 ppt resolution and up to ±3200 ppm pull range. It is fully compliant with Telcordia GR-1244-CORE Stratum 3 specifications, RoHS and REACH compliant, and packaged in tape and reel.
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5346AI-FP-33N0A40.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 40 MHz |