The SiT5346 is a ruggedized precision MEMS Super-TCXO designed for high-reliability defense, space, avionics, and communications applications, offering frequencies from 1 MHz to 60 MHz. It features a 5.0 mm x 3.2 mm package, operates from -40°C to +105°C, and provides ±100 ppb frequency stability across temperature. The part includes on-chip regulators to eliminate external LDOs and offers voltage-controlled frequency tuning (VCTCXO) with LVCMOS or clipped sine wave output, supporting 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages. Acceleration sensitivity is specified at 0.1 ppb/g, and it complies with Telcordia GR-1244-CORE Stratum 3 oscillator standards. RoHS and REACH compliant, it is Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5346AI-FN-33VTB20.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 20 MHz |