The SiT5346 is a precision MEMS Super-TCXO offering 1 MHz to 60 MHz output frequencies with ±100 ppb frequency stability across temperature, designed for high-reliability defense, avionics, and GNSS applications. It features a 5.0 mm × 3.2 mm package, operates from -40°C to +105°C, and integrates on-chip regulators to eliminate external LDOs. The device supports LVCMOS or clipped sinewave outputs, meets Telcordia GR-1244-CORE Stratum 3 specifications, and has acceleration sensitivity of 0.009 ppb/g or 0.1 ppb/g. The SiT5346AE-FQ-25E0A50
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5346AE-FQ-25E0A50.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 50 MHz |