SiTime Corporation Super-TCXOs SiT5346AE-FP-33N0A50.000000

Description
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
Request a Quote
Description
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5346 is a 1 MHz to 60 MHz precision MEMS Super-TCXO in a 5.0 mm x 3.2 mm package, designed for high-reliability defense, space, avionics, and GNSS applications. It offers ±100 ppb frequency stability across temperature, acceleration sensitivity of 0.1 ppb/g, and integrates on-chip regulators to eliminate external LDOs. The device supports LVCMOS output, operates from -40°C to +105°C, and is factory programmable for frequency, supply voltage, and pull range. It complies with Telcordia GR-1244-CORE Stratum 3 specifications and is RoHS and REACH compliant.

Datasheet Summary
Powered by GS/AI

The SiT5346 is a 1 MHz to 60 MHz precision MEMS Super-TCXO in a 5.0 mm x 3.2 mm package, designed for high-reliability defense, space, avionics, and GNSS applications. It offers ±100 ppb frequency stability across temperature, acceleration sensitivity of 0.1 ppb/g, and integrates on-chip regulators to eliminate external LDOs. The device supports LVCMOS output, operates from -40°C to +105°C, and is factory programmable for frequency, supply voltage, and pull range. It complies with Telcordia GR-1244-CORE Stratum 3 specifications and is RoHS and REACH compliant.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5346AE-FP-33N0A50.000000 - SiTime Corporation
Santa Clara, CA, United States
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO

1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5346AE-FP-33N0A50.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532A-J5-0001 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Oscillators - SIT1552AC-JE-DCC-32.768G-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
32 kHz Oscillators - SiT1532AI-J4-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-18E-0012.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0120 MHz
Frequency Stability 50 ppm
View Details