The SiT5346 is a 1 MHz to 60 MHz precision MEMS Super-TCXO with ±100 ppb frequency stability across temperature and 0.009 ppb/g acceleration sensitivity, designed for high-reliability defense, aerospace, and precision GNSS applications. It operates from -40°C to +105°C in a 5.0 mm × 3.2 mm package, features on-chip regulators to eliminate external LDOs, and supports LVCMOS or clipped sinewave outputs at 2.5 V, 2.8 V, 3.0 V, or 3.3 V. Fully compliant with Telcordia GR-1244-CORE Stratum 3 specifications, it offers factory-programmable
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5346AE-FP-33E0A60.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 60 MHz |