The SiT5346 is a 1 MHz to 60 MHz precision Super-TCXO with ±100 ppb frequency stability across temperature and 0.009 ppb/g acceleration sensitivity, housed in a 5.0 mm × 3.2 mm package. It features on-chip power regulators, LVCMOS output, and operates from -40°C to +105°C. Compliant with Telcordia GR-1244-CORE Stratum 3 specifications, it supports programmable frequency settings and includes digital frequency control via I2C for variants with DCTCXO configuration.
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5346AE-FP-33E0A10.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |