The SiT5346 is a 1 MHz to 60 MHz precision MEMS Super-TCXO with ±100 ppb frequency stability across temperature, designed for high-reliability defense, space, and communications applications. It features a 5.0 mm × 3.2 mm package, operates from -40°C to +105°C, and includes on-chip power regulators to eliminate the need for an external LDO. The device offers LVCMOS output and has an acceleration sensitivity of 0.1 ppb/g. It is compliant with Telcordia GR-1244-CORE Stratum 3 specifications, supports factory-programmable
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5346AE-FP-25N0A10.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |