The SiT5346 is a precision MEMS Super-TCXO operating from 1 MHz to 60 MHz with ±100 ppb frequency stability across temperature and an acceleration sensitivity of 0.1 ppb/g, designed for high-reliability applications in defense, avionics, and precision GNSS systems. It features a 5.0 mm x 3.2 mm package, operates from -40°C to +105°C, and supports LVCMOS output. The device integrates on-chip power regulators, eliminates the need for external LDOs, and complies with Telcordia GR-1244-CORE Stratum 3 specifications. This variant is configured as a TCXO with output enable, 2.5 V supply, and factory-programmable
1 to 60 MHz, ±0.1 to ±0.25 ppm precision Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SIT5346AE-FP-25E0A10.000000 |
| Product Name | Ruggedized MHz Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 10 MHz |