The SiT5157 is a 60 MHz to 220 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, precision GNSS, and industrial applications. It operates from -40°C to +105°C and delivers ±15 ppb/°C typical frequency slope. The device supports LVCMOS output at 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages and integrates on-chip regulators to eliminate the need for external LDOs. It features digital frequency pulling via I2C with up to ±3200 ppm range and 5 ppt resolution. The part is housed in a 5.0 mm x 3.2 mm surface-mount package and is RoHS, REACH, Pb-free, halogen-free, and antimony-free compliant.
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5157AI-FA033IB-80.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 80 MHz |