The SiT5157 is a 60 MHz to 220 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, housed in a 5.0 mm × 3.2 mm package. It operates from -40°C to +105°C, features LVCMOS output, and supports supply voltages of 2.5 V, 2.8 V, 3.0 V, and 3.3 V. This device includes on-chip regulators to eliminate the need for an external LDO, offers digital frequency pulling via I2C with up to ±3200 ppm range and 5 ppt resolution, and meets RoHS and REACH compliance. The part number SiT5157AI-FA-28VT-10
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5157AI-FA-28VT-100.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |