SiTime Corporation Super-TCXOs SiT5157AE-FDG33JG-100.000000

Description
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Description
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SiT5157 is a 60 MHz to 220 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability across -40°C to +105°C operating temperature, designed for high-reliability applications including precision GNSS, microwave backhaul, and networking. It features a 5.0 mm × 3.2 mm package, LVCMOS output, and integrates on-chip power regulators to eliminate external LDOs. This device supports digital frequency control via I2C with a pull range up to ±3200 ppm and resolution down to 5 ppt. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Datasheet Summary
Powered by GS/AI

The SiT5157 is a 60 MHz to 220 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability across -40°C to +105°C operating temperature, designed for high-reliability applications including precision GNSS, microwave backhaul, and networking. It features a 5.0 mm × 3.2 mm package, LVCMOS output, and integrates on-chip power regulators to eliminate external LDOs. This device supports digital frequency control via I2C with a pull range up to ±3200 ppm and resolution down to 5 ppt. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.

Suppliers

Company
Product
Description
Supplier Links
Super-TCXOs - SiT5157AE-FDG33JG-100.000000 - SiTime Corporation
Santa Clara, CA, United States
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO

60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO

Buy Now Datasheet

Technical Specifications

  SiTime Corporation
Product Category Oscillators
Product Number SiT5157AE-FDG33JG-100.000000
Product Name Super-TCXOs
Oscillator Type TCXO
Package / Form Factor 5.0x3.2
Frequency 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SIT1533AC-H5-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-D14-00.128 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 1.28E-4 MHz
Frequency Stability 75 ppm
View Details
1 Hz to 462.5 kHz Oscillators - SIT1569AC-J3-30E-0225.000000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.2250 MHz
Frequency Stability 50 ppm
View Details
32 kHz Oscillators - SiT1533AC-H5-D14-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details