The SiT5157 is a 60 MHz to 220 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability across temperature, designed for high-reliability applications in telecom, wireless, networking, and precision GNSS systems. It operates from -40°C to +105°C and delivers ±15 ppb/°C typical frequency slope with no activity dips or micro jumps. The device features on-chip regulators to eliminate external LDOs, LVCMOS output, and supports 2.5 V, 2.8 V, 3.0 V, and 3.3 V supply voltages. It is housed in a 5.0 mm x 3.2 mm package and is RoHS and REACH compliant. The part number indicates a DCTCXO configuration with digital frequency control via I2C, a pull range of ±25 ppm, and a 100.000000 MHz output frequency, all customizable via factory programming.
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5157AE-FD025IB-100.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |