The SiT5157 is a 60 MHz to 220 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, networking, and GNSS applications. It operates from -40°C to +105°C and features LVCMOS output with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The device is housed in a 5.0 mm × 3.2 mm package and includes on-chip regulators to eliminate the need for external LDOs. It meets RoHS, REACH, and is Pb-free, halogen-free, and antimony-free. This part is configured as a TCXO with output enable (OE) pin control and a frequency of 65.536 MHz.
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5157AE-FD-33E0-65.536000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 65.54 MHz |