The SiT5157 is a 60 MHz to 220 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, networking, and precision GNSS applications. It operates from -40°C to +105°C and features LVCMOS output, 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltage options, and on-chip regulators that eliminate the need for an external LDO. The device is housed in a 5.0 mm x 3.2 mm package and offers ±0.5 ppm stability across temperature with a typical frequency slope of ±15 ppb/°C. It is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free. This part number corresponds to a TCXO configuration with a 3.0 V supply and 98.304000 MHz output frequency.
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5157AE-FA-30E0-98.304000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 98.3 MHz |