The SiT5157 is a 60 MHz to 220 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability across -40°C to +105°C operating temperature, designed for high-reliability applications in telecom, networking, GNSS, and professional audio/video systems. It features a 5.0 mm × 3.2 mm package, LVCMOS output, and integrates on-chip regulators to eliminate the need for an external LDO. This variant operates at 80 MHz with 3.3 V supply voltage and has a stability of ±2.5 ppm. The device supports digital frequency pulling via I₂C with resolution down to 5 ppt and offers immunity to vibration, shock, and thermal transients.
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5157AC-FD-33N0-80.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 80 MHz |