The SiT5157 is a 60 MHz to 220 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, networking, industrial, precision GNSS, and audio/video applications. It features a 5.0 mm x 3.2 mm package, LVCMOS output, and operates from -40°C to +105°C. The device integrates on-chip regulators to eliminate the need for an external LDO, offers ±15 ppb/°C typical frequency slope, and provides no activity dips or micro jumps. This variant is a TCXO configuration with 2.5 V supply voltage, 100.000000 MHz output frequency, and output enable control via pin 1.
60 to 220 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5157AC-FA-33E0-100.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 100 MHz |