The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, housed in a 5.0 mm x 3.2 mm package. It operates from -40°C to +105°C and integrates on-chip regulators to eliminate the need for an external LDO. This device supports LVCMOS or clipped sinewave output, with a supply voltage of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. It is factory programmable for any frequency in 1 Hz steps and is RoHS and REACH compliant. The part number SiT5156AICFK-33N0-48
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AICFK-33N0-48.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 48 MHz |