The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, housed in a 5.0 mm x 3.2 mm package. It operates from -40°C to +105°C, supports 2.5 V, 2.8 V, 3.0 V, and 3.3 V supply voltages, and offers LVCMOS or clipped sinewave output. Designed for high-reliability applications, it features on-chip power regulators, immunity to vibration and shock, and digital frequency pulling resolution down to 5 ppt in DCTCXO mode. The part is RoHS and REACH compliant, with no activity dips or micro jumps.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AICFK-30E0-12.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 12 MHz |