The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, housed in a 5.0 mm x 3.2 mm package. It operates from -40°C to +105°C and features on-chip regulators to eliminate external LDOs. The device supports LVCMOS or clipped sinewave outputs with supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. This variant is configured as a DCTCXO with digital frequency control via I2C, offering up to ±3200 ppm pull range and 5 ppt resolution. Pin 1 is configured for OE functionality, and the part is RoHS and REACH compliant.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AICFD033JT-8.184000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 8.18 MHz |