The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability across -40°C to +105°C, housed in a 5.0 mm x 3.2 mm package. It features on-chip power regulators eliminating the need for external LDOs, supports LVCMOS or clipped sinewave output, and operates at 3.3 V supply voltage. This variant is a VCTCXO with voltage-controlled frequency tuning, offering up to ±3200 ppm pull range and a frequency of 16.367667 MHz. It complies with RoHS and REACH standards and is designed for high-reliability applications including telecom, GNSS, and precision networking. No activity dips, micro jumps, or sensitivity to vibration, shock, or electromagnetic interference are present.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AICFD-33VT-16.367667 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 16.37 MHz |