The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, packaged in a 5.0 mm × 3.2 mm surface-mount case. It operates from -40°C to +105°C and features on-chip power supply regulators that eliminate the need for an external LDO. The device supports LVCMOS or clipped sinewave outputs and is factory programmable for frequency, voltage, and pull range. The specific part SiT5156AICFD-30N0-50
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AICFD-30N0-50.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 50 MHz |