19.2MHz VCTCXO Clipped Sine Wave Oscillator 3.3V 10-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1473-SIT5156AICFA-33VT-19.200000-ND |
| Product Name | Oscillators |
| Oscillator Type | VCTCXO |
| Package / Form Factor | Surface Mount; 10-SMD, No Lead |
| Frequency Stability | 1 ppm |