The SiT5156 is a 1 MHz to 60 MHz MEMS Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, designed for high-reliability telecom, wireless, networking, industrial, GNSS, and audio/video applications. It operates from -40°C to +105°C and is packaged in a 5.0 mm × 3.2 mm surface-mount format. The device includes on-chip regulators to eliminate the need for an external LDO, offers LVCMOS output, and supports a 3.3 V supply voltage. It features factory programmability for frequency and stability, with no activity dips, micro jumps, or sensitivity to shock, vibration, or board bending. The part is RoHS and REACH compliant, Pb-free, halogen-free, and antimony-free.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AICFA-33E0-32.000000 |
| Product Name | Super-TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 32 MHz |