The SiT5156 is a 1 MHz to 60 MHz Super-TCXO with ±0.5 ppm to ±2.5 ppm frequency stability, housed in a 5.0 mm × 3.2 mm package. It operates from -40°C to +105°C and features on-chip regulators to eliminate the need for an external LDO. This variant is a VCTCXO with a 3.0 V supply voltage and clipped sinewave output, offering analog frequency control via a voltage input. It supports LVCMOS or clipped sinewave outputs, is RoHS and REACH compliant, and is resistant to environmental stressors including vibration, shock, and thermal transients.
1 to 60 MHz, ±0.5 to ±2.5 ppm Super-TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5156AICFA-30VT-30.400000 |
| Product Name | Super TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 30.4 MHz |